Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92959
Info modified on:
22 Jan 2025, 05:46:44
Short summary description Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad Edge E420, Intel® Core™ i3, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB
Long summary description Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2330M 35.6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
Lenovo ThinkPad Edge E420. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2330M, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.09 kg