ASUS F1A55-V motherboard AMD A55 Socket FM1 ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114007
Info modified on:
30 Oct 2024, 13:06:47
Short summary description ASUS F1A55-V motherboard AMD A55 Socket FM1 ATX:
ASUS F1A55-V, AMD, Socket FM1, Intel® Pentium® Dual-Core, DDR3-SDRAM, 64 GB, Dual-channel
Long summary description ASUS F1A55-V motherboard AMD A55 Socket FM1 ATX:
ASUS F1A55-V. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: Intel® Pentium® Dual-Core. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Graphics card family: AMD, Graphics card: Radeon HD 6000. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E