Samsung RV NP-RV415-A05MX laptop E-350 35.8 cm (14.1") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Blue

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69498
Info modified on:
27 Jan 2025, 08:40:59
Short summary description Samsung RV NP-RV415-A05MX laptop E-350 35.8 cm (14.1") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Blue:
Samsung RV NP-RV415-A05MX, 1.6 GHz, 35.8 cm (14.1"), 1366 x 768 pixels, 4 GB, 640 GB, Windows 7 Home Premium
Long summary description Samsung RV NP-RV415-A05MX laptop E-350 35.8 cm (14.1") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Blue:
Samsung RV NP-RV415-A05MX. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Blue. Weight: 2.2 kg