DELL Latitude E6510 Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite, Silver

https://images.icecat.biz/img/norm/high/10772807-6865.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120473
Info modified on:
01 Feb 2025, 05:11:45
Short summary description DELL Latitude E6510 Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite, Silver:

DELL Latitude E6510, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6510 Intel® Core™ i7 i7-640M 39.6 cm (15.6") Full HD 4 GB DDR3-SDRAM 500 GB NVIDIA® Quadro® NVS 3100M Wi-Fi 4 (802.11n) Windows 7 Professional Anthracite, Silver:

DELL Latitude E6510. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Product colour: Anthracite, Silver. Weight: 3 kg

Embed the product datasheet into your content