DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro UK International Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28222
Info modified on:
22 Jan 2025, 05:12:40
Short summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro UK International Grey:
DELL Precision 7770, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro
Long summary description DELL Precision 7770 Intel® Core™ i7 i7-12850HX Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 10 Pro UK International Grey:
DELL Precision 7770. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12850HX. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA RTX A1000. Operating system installed: Windows 10 Pro. Product colour: Grey