ASUS PRIME H610M-A WIFI D4 Intel H610 LGA 1700 micro ATX

https://images.icecat.biz/img/gallery/98221005_7493128221.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20370
Info modified on:
30 Oct 2024, 13:07:03
Short summary description ASUS PRIME H610M-A WIFI D4 Intel H610 LGA 1700 micro ATX:

ASUS PRIME H610M-A WIFI D4, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., DDR4-SDRAM, 64 GB, DIMM

Long summary description ASUS PRIME H610M-A WIFI D4 Intel H610 LGA 1700 micro ATX:

ASUS PRIME H610M-A WIFI D4. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA, Supported storage drive types: HDD & SSD. Ethernet interface type: Gigabit Ethernet, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Embed the product datasheet into your content