Trust GXT 635 Rumax speaker set 40 W Universal Black 2.1 channels 10 W Bluetooth

https://images.icecat.biz/img/gallery/842f5e6ee8d397df551b39d92c4f2a50.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
123087
Info modified on:
10 Mar 2025, 22:41:41
Short summary description Trust GXT 635 Rumax speaker set 40 W Universal Black 2.1 channels 10 W Bluetooth:

Trust GXT 635 Rumax, 2.1 channels, 40 W, Universal, Black, 80 W, Wireless

Long summary description Trust GXT 635 Rumax speaker set 40 W Universal Black 2.1 channels 10 W Bluetooth:

Trust GXT 635 Rumax. Audio output channels: 2.1 channels, RMS rated power: 40 W, Recommended usage: Universal. Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 20 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 20 W, Subwoofer driver diameter (imperial): 12.7 cm (5"), Subwoofer dimensions (W x D x H): 105 x 115 x 225 mm. Power source: DC/USB, AC input voltage: 100 - 240 V, AC input frequency: 50 Hz. Width: 105 mm, Depth: 115 mm, Height: 225 mm

Embed the product datasheet into your content