https://images.icecat.biz/img/brand/thumb/244_7a9f2612b64b442bb850d501f5816579.jpg

Trust GXT 278 laptop cooling pad 43.9 cm (17.3") Black

https://images.icecat.biz/img/gallery/8e3ea29247b9cb3e718c4280fe52d710.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
296738
Info modified on:
10 Mar 2025, 22:39:56
Short summary description Trust GXT 278 laptop cooling pad 43.9 cm (17.3") Black:

Trust GXT 278, 43.9 cm (17.3"), 4 pc(s), Black, Red, Fan fail, China

Long summary description Trust GXT 278 laptop cooling pad 43.9 cm (17.3") Black:

Trust GXT 278. Maximum screen size: 43.9 cm (17.3"), Number of built-in cooling fans: 4 pc(s). Product colour: Black, Illumination colour: Red, LED indicators: Fan fail. Host interface: USB. Power source type: USB, Input voltage: 5 V. Weight: 765 g

Embed the product datasheet into your content