TP-Link AV500 500 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
79943
Info modified on:
10 Aug 2024, 09:38:16
Short summary description TP-Link AV500 500 Mbit/s Ethernet LAN White 2 pc(s):
TP-Link AV500, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, OFDM
Long summary description TP-Link AV500 500 Mbit/s Ethernet LAN White 2 pc(s):
TP-Link AV500. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 3 W. Product colour: White, LED indicators: LAN, Power, Certification: CE, FCC. Width: 95 mm, Depth: 58 mm, Height: 42 mm. Compliance certificates: RoHS