TooQ TQXGE-700SAP power supply unit 700 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10620
Info modified on:
10 Aug 2024, 08:30:28
Short summary description TooQ TQXGE-700SAP power supply unit 700 W 20+4 pin ATX ATX Black:
TooQ TQXGE-700SAP, 700 W, 100 - 264 V, 47 - 63 Hz, Active, 150 W, 600 W
Long summary description TooQ TQXGE-700SAP power supply unit 700 W 20+4 pin ATX ATX Black:
TooQ TQXGE-700SAP. Total power: 700 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Fan diameter: 14 cm, Number of fans: 1 fan(s). Cables included: AC