TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

https://images.icecat.biz/img/gallery/466b8b2a354dcf73acb02e2fe1ea735a.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25954
Info modified on:
28 Jan 2025, 17:26:59
Short summary description TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

TERRA MOBILE 1513S, Intel® Core™ i3, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 240 GB

Long summary description TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 240 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

TERRA MOBILE 1513S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Embed the product datasheet into your content