Tefal Daily Chef G26719 Wok/Stir-Fry pan Round

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24766
Info modified on:
02 May 2024, 17:23:51
Short summary description Tefal Daily Chef G26719 Wok/Stir-Fry pan Round:
Tefal Daily Chef G26719, Round, Wok/Stir-Fry pan, Black, Titanium, 175 °C, Aluminium
Long summary description Tefal Daily Chef G26719 Wok/Stir-Fry pan Round:
Tefal Daily Chef G26719. Shape: Round, Type: Wok/Stir-Fry pan, Product colour: Black. Diameter: 28 cm, Width: 287 mm, Depth: 465 mm. Package width: 287 mm, Package depth: 465 mm, Package height: 102 mm. Pallet gross width: 80 cm, Pallet gross length: 120 cm, Pallet gross height: 125 cm