Tefal EasyGliss FV3970 iron Steam iron Durilium soleplate 2400 W Purple, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126628
Info modified on:
14 May 2024, 12:16:11
Short summary description Tefal EasyGliss FV3970 iron Steam iron Durilium soleplate 2400 W Purple, White:
Tefal EasyGliss FV3970, Steam iron, Durilium soleplate, 2 m, 150 g/min, Purple, White, 40 g/min
Long summary description Tefal EasyGliss FV3970 iron Steam iron Durilium soleplate 2400 W Purple, White:
Tefal EasyGliss FV3970. Type: Steam iron, Soleplate type: Durilium soleplate, Cord length: 2 m. Iron power: 2400 W. Width: 130 mm, Depth: 300 mm, Height: 180 mm. Package width: 150 mm, Package depth: 340 mm, Package height: 180 mm. Products per pallet: 108 pc(s), Pallet gross width: 80 cm, Pallet gross length: 120 cm