Tefal Jamie Oliver E31404 pan set

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80597
Info modified on:
13 Oct 2024, 20:38:36
Short summary description Tefal Jamie Oliver E31404 pan set:
Tefal Jamie Oliver E31404, All-purpose pan, Stainless steel, Stainless steel, Titanium, Thermo-Spot, Ceramic, Gas, Halogen, Induction, Sealed plate
Long summary description Tefal Jamie Oliver E31404 pan set:
Tefal Jamie Oliver E31404. Type: All-purpose pan, Product colour: Stainless steel, Material: Stainless steel. Weight: 880 g, Package depth: 453 mm, Package width: 256 mm. Package weight: 1.14 kg. Quantity per pack: 1 pc(s), Products per intermodal container (20ft): 3456 pc(s), Products per intermodal container (40ft): 7200 pc(s). Number of pans: 1 pc(s)