Tefal Acces Steam Force DT8250 Handheld garment steamer 0.2 L 2000 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
49261
Info modified on:
16 Mar 2025, 18:05:53
Short summary description Tefal Acces Steam Force DT8250 Handheld garment steamer 0.2 L 2000 W Black:
Tefal Acces Steam Force DT8250, Handheld garment steamer, 0.2 L, 0.4 min, Black, Buttons, Hand switch
Long summary description Tefal Acces Steam Force DT8250 Handheld garment steamer 0.2 L 2000 W Black:
Tefal Acces Steam Force DT8250. Device type: Handheld garment steamer, Water tank capacity: 0.2 L, Heating time: 0.4 min. Power: 2000 W, Power plug type: Type C. Width: 128 mm, Height: 320 mm, Weight: 1.4 kg. Package width: 160 mm, Package depth: 220 mm, Package height: 330 mm. Country of origin: China