TCL 7 TS7000 soundbar speaker Black 2.0 channels 160 W

https://images.icecat.biz/img/gallery/77031172_6035260678.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
135680
Info modified on:
11 Jul 2022, 14:00:49
Short summary description TCL 7 TS7000 soundbar speaker Black 2.0 channels 160 W:

TCL 7 TS7000, 2.0 channels, 160 W, Dolby Digital, 80 W, 97 dB, 3.8 cm

Long summary description TCL 7 TS7000 soundbar speaker Black 2.0 channels 160 W:

TCL 7 TS7000. Audio output channels: 2.0 channels, RMS rated power: 160 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 80 W, Signal-to-Noise Ratio (SNR): 97 dB, Tweeter diameter: 3.8 cm. Product colour: Black, Display type: LED, Audio formats supported: MP3, WAV. Connectivity technology: Wired. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Soundbar power consumption: 40 W

Embed the product datasheet into your content