TCL L39F3300FC TV 99.1 cm (39") Full HD Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
15670
Info modified on:
21 Nov 2024, 12:55:45
Short summary description TCL L39F3300FC TV 99.1 cm (39") Full HD Black 350 cd/m²:
TCL L39F3300FC, 99.1 cm (39"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Long summary description TCL L39F3300FC TV 99.1 cm (39") Full HD Black 350 cd/m²:
TCL L39F3300FC. Display diagonal: 99.1 cm (39"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-LED, Motion interpolation technology: CMI (Clear Motion Index) 100 Hz, Display brightness: 350 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black