TCL F40B3803 hospitality TV 101.6 cm (40") Full HD 300 cd/m² Black 16 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
123684
Info modified on:
15 Oct 2024, 10:46:15
Short summary description TCL F40B3803 hospitality TV 101.6 cm (40") Full HD 300 cd/m² Black 16 W:
TCL F40B3803, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²
Long summary description TCL F40B3803 hospitality TV 101.6 cm (40") Full HD 300 cd/m² Black 16 W:
TCL F40B3803. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Video formats supported: AVI, MP4, MPG, TS, Audio formats supported: MP3. RMS rated power: 16 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 54 W, Power consumption (standby): 0.29 W, Power consumption (max): 100 W