TCL C64 C645K TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium

https://images.icecat.biz/img/gallery/7c8fa98a2c15e12c204d099e1f59293e.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
20493
Info modified on:
19 Feb 2024, 06:49:00
Short summary description TCL C64 C645K TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:

TCL C64 C645K, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium

Long summary description TCL C64 C645K TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:

TCL C64 C645K. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 3100, Response time: 15 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium

Embed the product datasheet into your content