TCL 43P616 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²

https://images.icecat.biz/img/gallery/81293513_0077124122.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133271
Info modified on:
22 Jul 2024, 10:02:29
Short summary description TCL 43P616 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 43P616, 109.2 cm (43"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description TCL 43P616 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 270 cd/m²:

TCL 43P616. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Display brightness: 270 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Embed the product datasheet into your content