TCL 32DD420 TV 81.3 cm (32") HD Black 240 cd/m²

https://images.icecat.biz/img/gallery/eb8df8d86f66aee4d7115239b8af1fed.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
207426
Info modified on:
18 Dec 2024, 15:28:39
Short summary description TCL 32DD420 TV 81.3 cm (32") HD Black 240 cd/m²:

TCL 32DD420, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description TCL 32DD420 TV 81.3 cm (32") HD Black 240 cd/m²:

TCL 32DD420. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PPI (Picture Performance Index) 100, Display brightness: 240 cd/m², Response time: 30 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product colour: Black

Embed the product datasheet into your content