Tactic Banana Kick Banana kick game

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30406
Info modified on:
14 Mar 2024, 19:51:58
Short summary description Tactic Banana Kick Banana kick game:
Tactic Banana Kick, Banana kick game, Yellow, Wood, Boy/Girl, 6 yr(s), 10 min
Long summary description Tactic Banana Kick Banana kick game:
Tactic Banana Kick. Product type: Banana kick game, Product colour: Yellow, Material: Wood. Package width: 105 mm, Package depth: 228 mm, Package height: 265 mm