Siemens WT44W361 tumble dryer Freestanding Front-load 6 kg A White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17445
Info modified on:
17 Oct 2024, 14:58:17
Short summary description Siemens WT44W361 tumble dryer Freestanding Front-load 6 kg A White:
Siemens WT44W361, Freestanding, Front-load, Condensation, White, Buttons, Right
Long summary description Siemens WT44W361 tumble dryer Freestanding Front-load 6 kg A White:
Siemens WT44W361. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 6 kg, Condensation efficiency class: B, Drying programs: Wool, Mix. Delay start (max): 24 h. Energy efficiency class: A, Energy consumption: 1.7 kWh, Connected load: 1000 W. Depth: 625 mm, Width: 598 mm, Height: 842 mm