Siemens KA62DV71 side-by-side refrigerator Built-in 385 L Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22265
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Siemens KA62DV71 side-by-side refrigerator Built-in 385 L Stainless steel:
Siemens KA62DV71, Built-in, American door, Stainless steel, Stainless steel, 385 L, SN-T
Long summary description Siemens KA62DV71 side-by-side refrigerator Built-in 385 L Stainless steel:
Siemens KA62DV71. Appliance placement: Built-in, Product design: American door, Product colour: Stainless steel. Total net capacity: 385 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 385 L. Freezer net capacity: 177 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Cord length: 2.2 m