Siemens GS36NBI30 freezer Upright freezer Freestanding 237 L Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23321
Info modified on:
22 Feb 2023, 14:59:47
Short summary description Siemens GS36NBI30 freezer Upright freezer Freestanding 237 L Stainless steel:
Siemens GS36NBI30, 237 L, 20 kg/24h, SN-T, 42 dB, No Frost system, Stainless steel
Long summary description Siemens GS36NBI30 freezer Upright freezer Freestanding 237 L Stainless steel:
Siemens GS36NBI30. Freezer net capacity: 237 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 19 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 234 kWh. Product colour: Stainless steel