Siemens CS656GBS1 oven 47 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61192
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Siemens CS656GBS1 oven 47 L Stainless steel:
Siemens CS656GBS1, Medium, Electric, 47 L, 47 L, 30 - 250 °C, Built-in
Long summary description Siemens CS656GBS1 oven 47 L Stainless steel:
Siemens CS656GBS1. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 47 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic. Energy consumption (conventional): 0.73 kWh, Energy consumption (forced convection): 0.61 kWh, Connected load: 3300 W. Lamp type: LED