Sharp XL-UH2080H home audio system Home audio mini system 64 W Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75584
Info modified on:
18 Apr 2023, 15:34:40
Short summary description Sharp XL-UH2080H home audio system Home audio mini system 64 W Black:
Sharp XL-UH2080H, Home audio mini system, Black, 1 discs, 64 W, 4 Ω, 90 dB
Long summary description Sharp XL-UH2080H home audio system Home audio mini system 64 W Black:
Sharp XL-UH2080H. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 64 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 90 dB. RDS features: TA, TP, FM band range: 87.5 - 108 MHz, AM band range: 522 - 1.620 kHz. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA