Sharp LC-70LE857U TV 176.5 cm (69.5") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102153
Info modified on:
27 Feb 2023, 13:00:04
Short summary description Sharp LC-70LE857U TV 176.5 cm (69.5") Full HD Smart TV Wi-Fi Silver:
Sharp LC-70LE857U, 176.5 cm (69.5"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Long summary description Sharp LC-70LE857U TV 176.5 cm (69.5") Full HD Smart TV Wi-Fi Silver:
Sharp LC-70LE857U. Display diagonal: 176.5 cm (69.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-Lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver