Sharp LC-60LE745U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78914
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Sharp LC-60LE745U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:
Sharp LC-60LE745U, 152.4 cm (60"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Sharp LC-60LE745U TV 152.4 cm (60") Full HD Smart TV Wi-Fi Black:
Sharp LC-60LE745U. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Smart TV. Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black