Sharp LC-32LE430E 81.3 cm (32") HD Black 350 cd/m²

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97403
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Sharp LC-32LE430E 81.3 cm (32") HD Black 350 cd/m²:
Sharp LC-32LE430E, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-T, Black
Long summary description Sharp LC-32LE430E 81.3 cm (32") HD Black 350 cd/m²:
Sharp LC-32LE430E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Edge-LED, Display brightness: 350 cd/m², Response time: 6.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black