Schneider Electric IC60H

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6227
Info modified on:
10 Aug 2024, 09:15:54
Short summary description Schneider Electric IC60H:
Schneider Electric IC60H, IP20
Long summary description Schneider Electric IC60H:
Schneider Electric IC60H. Input current: 6 A. International Protection (IP) code: IP20. Width: 54 mm, Depth: 78.5 mm, Height: 85 mm