Samsung WW90J5446FW/ZE washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74721
Info modified on:
27 May 2024, 13:12:40
Short summary description Samsung WW90J5446FW/ZE washing machine Front-load 9 kg 1400 RPM White:
Samsung WW90J5446FW/ZE, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh
Long summary description Samsung WW90J5446FW/ZE washing machine Front-load 9 kg 1400 RPM White:
Samsung WW90J5446FW/ZE. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm