Samsung WW85J5255FW/ET washing machine Front-load 8 kg 1200 RPM Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34105
Info modified on:
27 May 2024, 15:28:53
Short summary description Samsung WW85J5255FW/ET washing machine Front-load 8 kg 1200 RPM Black, White:
Samsung WW85J5255FW/ET, Front-load, 8 kg, B, 74 dB, 1200 RPM, 116 kWh
Long summary description Samsung WW85J5255FW/ET washing machine Front-load 8 kg 1200 RPM Black, White:
Samsung WW85J5255FW/ET. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 49 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 116 kWh, Annual water consumption washing: 8100 L. Product colour: Black, White. Width: 600 mm, Depth: 550 mm, Height: 850 mm