Samsung WW81T956ASH/S2 washing machine Front-load 8 kg 1600 RPM Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64920
Info modified on:
24 Mar 2025, 02:00:49
Short summary description Samsung WW81T956ASH/S2 washing machine Front-load 8 kg 1600 RPM Silver, White:
Samsung WW81T956ASH/S2, Front-load, 8 kg, A, 72 dB, 1600 RPM, A
Long summary description Samsung WW81T956ASH/S2 washing machine Front-load 8 kg 1600 RPM Silver, White:
Samsung WW81T956ASH/S2. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 72 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Product colour: Silver, White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A