Samsung WW80TA046AH/EU washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14880
Info modified on:
14 Feb 2025, 11:33:21
Short summary description Samsung WW80TA046AH/EU washing machine Front-load 8 kg 1400 RPM White:
Samsung WW80TA046AH/EU, Front-load, 8 kg, B, 72 dB, 1400 RPM, B
Long summary description Samsung WW80TA046AH/EU washing machine Front-load 8 kg 1400 RPM White:
Samsung WW80TA046AH/EU. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: B