Samsung WW80K6604QW washing machine Front-load 8 kg 1600 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95297
Info modified on:
29 Dec 2021, 17:08:41
Short summary description Samsung WW80K6604QW washing machine Front-load 8 kg 1600 RPM White:
Samsung WW80K6604QW, Front-load, 8 kg, A, 76 dB, 1600 RPM, 136 kWh
Long summary description Samsung WW80K6604QW washing machine Front-load 8 kg 1600 RPM White:
Samsung WW80K6604QW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 52 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 136 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm