Samsung WW7XM642OPA washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85531
Info modified on:
27 May 2024, 13:06:17
Short summary description Samsung WW7XM642OPA washing machine Front-load 7 kg 1400 RPM White:
Samsung WW7XM642OPA, Front-load, 7 kg, B, 73 dB, 1400 RPM, 122 kWh
Long summary description Samsung WW7XM642OPA washing machine Front-load 7 kg 1400 RPM White:
Samsung WW7XM642OPA. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 73 dB, Noise level (wash): 50 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm