Samsung WW70T4543TE/EG washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77583
Info modified on:
04 Mar 2025, 15:36:57
Short summary description Samsung WW70T4543TE/EG washing machine Front-load 7 kg 1400 RPM White:
Samsung WW70T4543TE/EG, Front-load, 7 kg, B, 72 dB, 1400 RPM, D
Long summary description Samsung WW70T4543TE/EG washing machine Front-load 7 kg 1400 RPM White:
Samsung WW70T4543TE/EG. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: D