Samsung WW70K5210UW washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
91812
Info modified on:
04 Mar 2025, 15:27:10
Short summary description Samsung WW70K5210UW washing machine Front-load 7 kg 1200 RPM White:
Samsung WW70K5210UW, Front-load, 7 kg, B, 74 dB, 1200 RPM, 122 kWh
Long summary description Samsung WW70K5210UW washing machine Front-load 7 kg 1200 RPM White:
Samsung WW70K5210UW. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 122 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm