Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
87147
Info modified on:
27 May 2024, 14:41:50
Short summary description Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM:
Samsung WW70J5435FX, Front-load, 7 kg, B, 1400 RPM, 102 kWh, 7400 L
Long summary description Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM:
Samsung WW70J5435FX. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 102 kWh, Annual water consumption washing: 7400 L. Width: 600 mm, Depth: 550 mm, Height: 850 mm