Samsung WW11BB744AGE washing machine Front-load 11 kg 1400 RPM White

https://images.icecat.biz/img/gallery/0377462d8f6bfdc6f19f4ef377c24a60222d5c6c.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
3187
Info modified on:
31 Aug 2024, 15:25:53
Short summary description Samsung WW11BB744AGE washing machine Front-load 11 kg 1400 RPM White:

Samsung WW11BB744AGE, Front-load, 11 kg, B, 72 dB, 1400 RPM, A

Long summary description Samsung WW11BB744AGE washing machine Front-load 11 kg 1400 RPM White:

Samsung WW11BB744AGE. Loading type: Front-load. Rated capacity: 11 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Embed the product datasheet into your content