Samsung WF90F5E5U4W washing machine Front-load 9 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71796
Info modified on:
27 May 2024, 12:51:15
Short summary description Samsung WF90F5E5U4W washing machine Front-load 9 kg 1400 RPM White:
Samsung WF90F5E5U4W, Front-load, 9 kg, B, 74 dB, 1400 RPM, 151 kWh
Long summary description Samsung WF90F5E5U4W washing machine Front-load 9 kg 1400 RPM White:
Samsung WF90F5E5U4W. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm