Samsung WF60F4E5W2W washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74350
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF60F4E5W2W washing machine Front-load 6 kg 1200 RPM White:
Samsung WF60F4E5W2W, Front-load, 6 kg, B, 76 dB, 1200 RPM, 170 kWh
Long summary description Samsung WF60F4E5W2W washing machine Front-load 6 kg 1200 RPM White:
Samsung WF60F4E5W2W. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8580 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm