Samsung WD70TA049BE/EG washer dryer Freestanding Front-load Black, White E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37661
Info modified on:
24 Mar 2025, 01:59:54
Short summary description Samsung WD70TA049BE/EG washer dryer Freestanding Front-load Black, White E:
Samsung WD70TA049BE/EG, Front-load, Freestanding, Black, White, Left, Buttons, Rotary, LED
Long summary description Samsung WD70TA049BE/EG washer dryer Freestanding Front-load Black, White E:
Samsung WD70TA049BE/EG. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black, White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Spin-drying class: B. Door opening angle: 90°. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 45 L. Depth: 600 mm, Width: 600 mm, Height: 850 mm