Samsung POWERstick VS6000 2-in-1 stick vacuum Dry Bagless 0.25 L Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
208952
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Dry Bagless 0.25 L Black, White:
Samsung POWERstick VS6000, 2-in-1 stick vacuum, Bagless, Black, White, 0.25 L, Dry, Cyclonic
Long summary description Samsung POWERstick VS6000 2-in-1 stick vacuum Dry Bagless 0.25 L Black, White:
Samsung POWERstick VS6000. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Black, White. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 83 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 30 min, Charging time: 3 h. Package width: 281 mm, Package depth: 694 mm, Package height: 181 mm. Width: 260 mm, Depth: 165 mm, Height: 1100 mm