Samsung VG-STC3000/XC webcam 5 MP 1280 x 720 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
151233
Info modified on:
19 Mar 2023, 16:09:27
Short summary description Samsung VG-STC3000/XC webcam 5 MP 1280 x 720 pixels USB 2.0 Black:
Samsung VG-STC3000/XC, 5 MP, 1280 x 720 pixels, 30 fps, 2x, USB 2.0, Black
Long summary description Samsung VG-STC3000/XC webcam 5 MP 1280 x 720 pixels USB 2.0 Black:
Samsung VG-STC3000/XC. Megapixel (approx.): 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Stand. Width: 60 mm, Depth: 12 mm, Height: 122 mm. Package width: 80 mm, Package depth: 35 mm, Package height: 168 mm