Samsung UN75F6400AF 190.5 cm (75") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89665
Info modified on:
08 Nov 2024, 12:43:01
Short summary description Samsung UN75F6400AF 190.5 cm (75") Full HD Smart TV Wi-Fi Black:
Samsung UN75F6400AF, 190.5 cm (75"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Samsung UN75F6400AF 190.5 cm (75") Full HD Smart TV Wi-Fi Black:
Samsung UN75F6400AF. Display diagonal: 190.5 cm (75"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED. Smart TV. Wi-Fi, Ethernet LAN. Product colour: Black