Samsung UHD - 1400PQI - Branch Stand 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39070
Info modified on:
21 Jun 2024, 15:53:14
Short summary description Samsung UHD - 1400PQI - Branch Stand 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UHD - 1400PQI - Branch Stand, 190.5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Long summary description Samsung UHD - 1400PQI - Branch Stand 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UHD - 1400PQI - Branch Stand. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black