Samsung Series 8 UE75KS8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
132360
Info modified on:
04 Mar 2025, 15:24:59
Short summary description Samsung Series 8 UE75KS8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung Series 8 UE75KS8000T, 190.5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver
Long summary description Samsung Series 8 UE75KS8000T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung Series 8 UE75KS8000T. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2, DVB-C2. Wi-Fi, Ethernet LAN. Product colour: Silver