Samsung UE60KU6000W 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120047
Info modified on:
04 Mar 2025, 15:24:36
Short summary description Samsung UE60KU6000W 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE60KU6000W, 152.4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black
Long summary description Samsung UE60KU6000W 152.4 cm (60") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung UE60KU6000W. Display diagonal: 152.4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1300. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black